Status: | Unknown |
---|---|
Series: | Mini Series |
RoHS: | Unknown |
Prices starting from US$0.74
Base Type | Base Element |
---|---|
Base Material | Polyamide |
Base Colour | Green |
For Use With | 72mm PCBs |
External Depth - Metric | 45mm |
External Width - Metric | 92mm |
External Height - Metric | 20mm |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | Mini Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Base Element |
External Width | 45mm |
Enclosure Accessory, 72Mm, Empty Interface Support, Base Element, 72Mm Pcbs Rohs Compliant: Yes |Camdenboss CIME/M/BE4500SS | Newark Electronics |
BASE, DIN, 72MM, BASE, 45MM | element14 |
Camdenboss DIN Rail Support Base Element, Mini, 45x82x15.8mm, Grey, Polyamide, IP20 | Distrelec |
CamdenBoss CIME/M/BE4500SS Mini Series 72mm Wide Base 45mm PCB | Rapid Electronics |
Where can I find additional details, specifications and documents for a CIME/M/BE4500SS?
Additional datasheets, footprints and schematics for CIME/M/BE4500SS are listed on our Part Details page. You can also find images and similar parts to CIME/M/BE4500SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIME/M/BE4500SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIME/M/BE4500SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIME/M/BE4500SS fall under?
The CIME/M/BE4500SS is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to CIME/M/BE4500SS when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIME/M/BE4500SS you can contact the distributor directly for product support, shipping queries etc.
Is the CIME/M/BE4500SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIME/M/BE4500SS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for CIME/M/BE4500SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIME/M/BE4500SS often in real-time on the comparison pages.
What if I can't find stock of CIME/M/BE4500SS?
You can fill out our help required form which you can use to request a quote for CIME/M/BE4500SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.