Status: | Unknown |
---|---|
Series: | Mini Series |
RoHS: | Unknown |
Base Type | Base Element |
---|---|
Base Material | Polyamide |
Base Colour | Green |
For Use With | 72mm PCBs |
External Depth - Metric | 11.25mm |
External Width - Metric | 92mm |
External Height - Metric | 20mm |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | Mini Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Base Element |
Body Colour | Green |
Body Material | Nylon (Polyamide) |
Enclosure Colour | Green |
Enclosure Material | Nylon |
Enclosure Type | DIN Rail |
External Width | 11.25mm |
Camdenboss DIN Rail Support Base Element, Mini, 11.3x82x15.8mm, Grey, Polyamide, IP20 | Distrelec |
Enclosure Accessory, 72Mm, Empty Interface Support, Base Element, Pcb Rohs Compliant: Yes |Camdenboss CIME/M/BE1125SS | Newark Electronics |
MODULE, DIN, 72MM, BASE, 11.25MM | element14 |
CamdenBoss CIME/M/BE1125SS Mini Series 72mm Narrow Base 11.25mm PCB | Rapid Electronics |
Where can I find additional details, specifications and documents for a CIME/M/BE1125SS?
Additional datasheets, footprints and schematics for CIME/M/BE1125SS are listed on our Part Details page. You can also find images and similar parts to CIME/M/BE1125SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIME/M/BE1125SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIME/M/BE1125SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIME/M/BE1125SS fall under?
The CIME/M/BE1125SS is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to CIME/M/BE1125SS when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIME/M/BE1125SS you can contact the distributor directly for product support, shipping queries etc.
Is the CIME/M/BE1125SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIME/M/BE1125SS have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CIME/M/BE1125SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIME/M/BE1125SS often in real-time on the comparison pages.
What if I can't find stock of CIME/M/BE1125SS?
You can fill out our help required form which you can use to request a quote for CIME/M/BE1125SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.