Status: | Unknown |
---|---|
Series: | Euro Series |
RoHS: | Unknown |
Base Type | Base Element |
---|---|
Base Material | Polyamide |
Base Colour | Green |
For Use With | 107mm PCBs |
External Depth - Metric | 109mm |
External Width - Metric | 18.5mm |
External Height - Metric | 35mm |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | Euro Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Base Element with Foot |
Body Colour | Green |
Body Material | Nylon (Polyamide) |
Enclosure Colour | Green |
Enclosure Material | Nylon |
Enclosure Type | DIN Rail |
External Depth | 118mm |
External Height | 36.5mm |
External Width | 18.5mm |
Camdenboss DIN Rail Support Base with Foot, Euro, 18.5x117x27.4mm, Grey, Polyamide, IP20 | Distrelec |
Enclosure Accessory, 107Mm, Empty Interface Support, Base Element With Foot, Pcb Rohs Compliant: Yes |Camdenboss CIME/E/BEF1850S | Newark Electronics |
MODULE, DIN, 107MM, BASE+FOOT, 18.5MM | element14 |
Where can I find additional details, specifications and documents for a CIME/E/BEF1850S?
Additional datasheets, footprints and schematics for CIME/E/BEF1850S are listed on our Part Details page. You can also find images and similar parts to CIME/E/BEF1850S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIME/E/BEF1850S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIME/E/BEF1850S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIME/E/BEF1850S fall under?
The CIME/E/BEF1850S is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to CIME/E/BEF1850S when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIME/E/BEF1850S you can contact the distributor directly for product support, shipping queries etc.
Is the CIME/E/BEF1850S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIME/E/BEF1850S have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CIME/E/BEF1850S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIME/E/BEF1850S often in real-time on the comparison pages.
What if I can't find stock of CIME/E/BEF1850S?
You can fill out our help required form which you can use to request a quote for CIME/E/BEF1850S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.