Status: | Unknown |
---|---|
Series: | Euro Series |
RoHS: | Unknown |
Prices starting from US$0.84
Base Type | Base Element |
---|---|
Base Material | Polyamide |
Base Colour | Green |
For Use With | 107mm PCBs |
External Depth - Metric | 109mm |
External Width - Metric | 18.5mm |
External Height - Metric | 35mm |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | Euro Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Base Element |
Body Colour | Green |
Body Material | Nylon (Polyamide) |
Enclosure Colour | Green |
Enclosure Material | Nylon |
Enclosure Type | DIN Rail |
External Depth | 118mm |
External Height | 36.5mm |
External Width | 18.5mm |
Enclosure Accessory, 107Mm, Empty Interface Support, Base Element, Pcb Rohs Compliant: Yes |Camdenboss CIME/E/BE1850S | Newark Electronics |
MODULE, DIN, 107MM, BASE, 18.5MM | element14 |
Camdenboss DIN Rail Support Base without Foot, Euro, 18.5x119.5x17.6mm, Grey, Polyamide, IP20 | Distrelec |
CamdenBoss CIME/E/BE1850S Euro Series 107mm Base Element 18.5mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a CIME/E/BE1850S?
Additional datasheets, footprints and schematics for CIME/E/BE1850S are listed on our Part Details page. You can also find images and similar parts to CIME/E/BE1850S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIME/E/BE1850S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIME/E/BE1850S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIME/E/BE1850S fall under?
The CIME/E/BE1850S is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to CIME/E/BE1850S when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIME/E/BE1850S you can contact the distributor directly for product support, shipping queries etc.
Is the CIME/E/BE1850S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIME/E/BE1850S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for CIME/E/BE1850S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIME/E/BE1850S often in real-time on the comparison pages.
What if I can't find stock of CIME/E/BE1850S?
You can fill out our help required form which you can use to request a quote for CIME/E/BE1850S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.