Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.81
|
No stock
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate Glass Fibre Reinforced |
External Height - Metric | 240mm |
External Width - Metric | 160mm |
External Depth - Metric | 160mm |
IP Rating | IP65 |
Body Colour | Black Grey |
NEMA Rating | - |
External Height - Imperial | 9.45" |
External Width - Imperial | 6.3" |
External Depth - Imperial | 6.3" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
ENCLOSURE, WITH RAIL | Farnell |
Where can I find additional details, specifications and documents for a CI-K4-160-TS?
Additional datasheets, footprints and schematics for CI-K4-160-TS are listed on our Part Details page. You can also find images and similar parts to CI-K4-160-TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI-K4-160-TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI-K4-160-TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI-K4-160-TS fall under?
The CI-K4-160-TS is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CI-K4-160-TS when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI-K4-160-TS you can contact the distributor directly for product support, shipping queries etc.
Is the CI-K4-160-TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CI-K4-160-TS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CI-K4-160-TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI-K4-160-TS often in real-time on the comparison pages.
What if I can't find stock of CI-K4-160-TS?
You can fill out our help required form which you can use to request a quote for CI-K4-160-TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.