Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate Glass Fibre Reinforced |
External Height - Metric | 120mm |
External Width - Metric | 80mm |
External Depth - Metric | 95mm |
IP Rating | IP65 |
Body Colour | Black Grey |
NEMA Rating | - |
External Height - Imperial | 4.72" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 3.74" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Enclosure, Ip65, With Rail, Multipurpose, 120 Mm, 80 Mm, 95 Mm Rohs Compliant: No |Eaton Moeller CI-K1-95-TS | Newark Electronics |
CI-K1 SMALL ENCLS WITH TOP-HAT RAIL | Eaton - Cutler Hammer CI-K1-95-TS | RS Americas |
ENCLOSURE, WITH RAIL | Farnell |
Where can I find additional details, specifications and documents for a CI-K1-95-TS?
Additional datasheets, footprints and schematics for CI-K1-95-TS are listed on our Part Details page. You can also find images and similar parts to CI-K1-95-TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI-K1-95-TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI-K1-95-TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI-K1-95-TS fall under?
The CI-K1-95-TS is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CI-K1-95-TS when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI-K1-95-TS you can contact the distributor directly for product support, shipping queries etc.
Is the CI-K1-95-TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CI-K1-95-TS have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for CI-K1-95-TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI-K1-95-TS often in real-time on the comparison pages.
What if I can't find stock of CI-K1-95-TS?
You can fill out our help required form which you can use to request a quote for CI-K1-95-TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.