Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | MC4 |
---|---|
Test Connector Type B | 4mm Banana Plugs Shrouded x 2 |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 1m |
Lead Length - Imperial | 39.6" |
No. of Test Leads | 4 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type A | MC4 Solar Plug Socket |
Connector Type B | 4mm Banana Plug x 2 |
Lead Length | 1m |
Test lead set for safe measurement connection to photovoltaic panels. The set contains one of each test line for the plus and minus connection.This text is machine translated. | Conrad |
Test Lead Set, 2Pc, Mc4-4Mm Banana Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a CIH7250?
Additional datasheets, footprints and schematics for CIH7250 are listed on our Part Details page. You can also find images and similar parts to CIH7250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIH7250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIH7250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIH7250 fall under?
The CIH7250 is listed under Test & Measurement > Test Leads & Test Probes > Test Leads.
Can I view similar or alternative parts?
You can view similar parts to CIH7250 when available in the Test Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIH7250 you can contact the distributor directly for product support, shipping queries etc.
Is the CIH7250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIH7250 have stock available?
Authorised distributors including Conrad and Newark Electronics have stock available or on a lead time for CIH7250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIH7250 often in real-time on the comparison pages.
What if I can't find stock of CIH7250?
You can fill out our help required form which you can use to request a quote for CIH7250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.