Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | IEEE-488 GPIB |
---|---|
Convert From Positions | 24Ways |
Convert From Gender | Plug |
Inter Series Connector B | IEEE-488 GPIB |
Convert To Positions | 24Ways |
Convert To Gender | Receptacle |
Product Range | - |
Connector Type | Adaptor |
Adapter, Ieee-488 Gpib, Plug,ieee-488 Gpib Receptacle | Newark Electronics |
Where can I find additional details, specifications and documents for a CIB24BA?
Additional datasheets, footprints and schematics for CIB24BA are listed on our Part Details page. You can also find images and similar parts to CIB24BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIB24BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIB24BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIB24BA fall under?
The CIB24BA is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CIB24BA when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIB24BA you can contact the distributor directly for product support, shipping queries etc.
Is the CIB24BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIB24BA have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for CIB24BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIB24BA often in real-time on the comparison pages.
What if I can't find stock of CIB24BA?
You can fill out our help required form which you can use to request a quote for CIB24BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.