Status: | Unknown |
---|---|
Series: | CHV Series |
RoHS: | Unknown |
Prices starting from US$0.06
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 4.7Mohm |
Product Range | CHV Series |
Voltage Rating | 2kV |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
4.7M OHM .5W 5% 200PPM | TTI Europe |
RES, 4M7, 5%, 0.5W, 2010, THICK FILM | element14 |
Resistor, Thick Film, 4M7, 5%, 2010 | Newark Electronics |
SMD Chip Resistor, 4.7 MOhm, ± 5%, 500 mW, 2010 [5025 Metric], Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, SMD, Res 4.7M Ohms, Pwr-Rtg 0.5 W, Tol 5%, 2010, 200TCR | Bourns CHV2010-JW-475ELF | RS Americas |
Where can I find additional details, specifications and documents for a CHV2010-JW-475ELF?
Additional datasheets, footprints and schematics for CHV2010-JW-475ELF are listed on our Part Details page. You can also find images and similar parts to CHV2010-JW-475ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHV2010-JW-475ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHV2010-JW-475ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHV2010-JW-475ELF fall under?
The CHV2010-JW-475ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CHV2010-JW-475ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHV2010-JW-475ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CHV2010-JW-475ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHV2010-JW-475ELF have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CHV2010-JW-475ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHV2010-JW-475ELF often in real-time on the comparison pages.
What if I can't find stock of CHV2010-JW-475ELF?
You can fill out our help required form which you can use to request a quote for CHV2010-JW-475ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.