Status: | Unknown |
---|---|
Series: | CHV Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 100kohm |
Product Range | CHV Series |
Voltage Rating | 2kV |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Res, 100K, 0.5W, 5%, Thick Film, 2010 | Newark Electronics |
SMD Chip Resistor, 100 kOhm, ± 5%, 500 mW, 2010 [5025 Metric], Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, SMD, Res 100K Ohms, Pwr-Rtg 0.5 W, Tol 5%, 2010, 200TCR | Bourns CHV2010-JW-104ELF | RS Americas |
RES, 100K, 5%, 0.5W, 2010, THICK FILM | Farnell |
SMD Chip Resistor, 100 kOhm, � 5%, 500 mW, 2010 [5025 Metric], Thick Film, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a CHV2010-JW-104ELF?
Additional datasheets, footprints and schematics for CHV2010-JW-104ELF are listed on our Part Details page. You can also find images and similar parts to CHV2010-JW-104ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHV2010-JW-104ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHV2010-JW-104ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHV2010-JW-104ELF fall under?
The CHV2010-JW-104ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CHV2010-JW-104ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHV2010-JW-104ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CHV2010-JW-104ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHV2010-JW-104ELF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for CHV2010-JW-104ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHV2010-JW-104ELF often in real-time on the comparison pages.
What if I can't find stock of CHV2010-JW-104ELF?
You can fill out our help required form which you can use to request a quote for CHV2010-JW-104ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.