Status: | Unknown |
---|---|
Series: | CHV Series |
RoHS: | Unknown |
Prices starting from US$0.0169
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
26,112
in stock
|
Buy Now | |
element14
from US$0.0338
|
20,719
in stock
|
Buy Now | |
Farnell
from US$0.0326
|
20,719
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0169
|
-
|
Buy Now | |
RS Americas
from US$0.0370
|
-
|
Buy Now | |
TTI Europe
from US$0.0294
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 100kohm |
Product Range | CHV Series |
Voltage Rating | 800V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
High Voltage Resistor 100K 0.25W 1% | RS |
RES, 100K, 1%, 0.25W, 1206, THICK FILM | element14 |
Res, 100K, 1%, 0.25W, 1206, Thick Film Rohs Compliant: Yes |Bourns CHV1206-FX-1003ELF | Newark Electronics |
SMD Chip Resistor, 100 kOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, SMD, Res 100K Ohms, Pwr-Rtg 0.25 W, Tol 1%, 1206, 100TCR | Bourns CHV1206-FX-1003ELF | RS Americas |
100K OHM .25W 1% 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CHV1206-FX-1003ELF?
Additional datasheets, footprints and schematics for CHV1206-FX-1003ELF are listed on our Part Details page. You can also find images and similar parts to CHV1206-FX-1003ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHV1206-FX-1003ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHV1206-FX-1003ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHV1206-FX-1003ELF fall under?
The CHV1206-FX-1003ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CHV1206-FX-1003ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHV1206-FX-1003ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CHV1206-FX-1003ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHV1206-FX-1003ELF have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CHV1206-FX-1003ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHV1206-FX-1003ELF often in real-time on the comparison pages.
What if I can't find stock of CHV1206-FX-1003ELF?
You can fill out our help required form which you can use to request a quote for CHV1206-FX-1003ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.