Status: | Unknown |
---|---|
Series: | CHV Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 220kohm |
Product Range | CHV Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Surface Mount Chip Resistor, Thick Film, Chv Series, 220 Kohm, 125 Mw, 1%, 800 V Rohs Compliant: Yes |Bourns CHV0805-FX-2203ELF | Newark Electronics |
SMD Chip Resistor, 220 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, SMD, Res 220K Ohms, Pwr-Rtg 0.125 W, Tol 1%, 0805, 100TCR | Bourns CHV0805-FX-2203ELF | RS Americas |
RES, 220K, 1%, 0.125W, 0805, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CHV0805-FX-2203ELF?
Additional datasheets, footprints and schematics for CHV0805-FX-2203ELF are listed on our Part Details page. You can also find images and similar parts to CHV0805-FX-2203ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHV0805-FX-2203ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHV0805-FX-2203ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHV0805-FX-2203ELF fall under?
The CHV0805-FX-2203ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CHV0805-FX-2203ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHV0805-FX-2203ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CHV0805-FX-2203ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHV0805-FX-2203ELF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CHV0805-FX-2203ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHV0805-FX-2203ELF often in real-time on the comparison pages.
What if I can't find stock of CHV0805-FX-2203ELF?
You can fill out our help required form which you can use to request a quote for CHV0805-FX-2203ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.