Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$274.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$274.94
|
No stock
|
Buy Now |
Crimp Tool Type | - |
---|---|
For Use With | - |
Product Range | - |
Crimp Application | 28AWG to 32AWG Terminals |
Wire Size AWG Max | 32AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a CHT-DLT-1?
Additional datasheets, footprints and schematics for CHT-DLT-1 are listed on our Part Details page. You can also find images and similar parts to CHT-DLT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHT-DLT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHT-DLT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHT-DLT-1 fall under?
The CHT-DLT-1 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to CHT-DLT-1 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHT-DLT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CHT-DLT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHT-DLT-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CHT-DLT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHT-DLT-1 often in real-time on the comparison pages.
What if I can't find stock of CHT-DLT-1?
You can fill out our help required form which you can use to request a quote for CHT-DLT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.