Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ways | - |
---|---|
Current Rating | - |
Product Range | - |
Body Colour | White |
Enclosure Material | PP (Polypropylene) |
Enclosure Type | Junction Box |
External Depth - Imperial | 1.97" |
External Depth - Metric | 50mm |
External Height - Imperial | 1.18" |
External Height - Metric | 30mm |
External Width - Imperial | 3.54" |
External Width - Metric | 90mm |
Status: | Unknown |
---|---|
Series: | CHOCBOX |
RoHS: | Compliant |
No. of Ways | 3 |
---|---|
Current Rating | 30A |
Product Range | CHOCBOX |
Body Colour | White |
Enclosure Material | Polypropylene (PP) |
Enclosure Type | Junction Box |
External Depth - Imperial | 1.97" |
RoHS Compliant | Yes |
Terminal Box, Chocbox V0, White, Pp | Newark Electronics |
Where can I find additional details, specifications and documents for a CHOCBOXTH?
Additional datasheets, footprints and schematics for CHOCBOXTH are listed on our Part Details page. You can also find images and similar parts to CHOCBOXTH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHOCBOXTH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHOCBOXTH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHOCBOXTH fall under?
The CHOCBOXTH is listed under Electrical > Junction Boxes.
Can I view similar or alternative parts?
You can view similar parts to CHOCBOXTH when available in the Junction Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHOCBOXTH you can contact the distributor directly for product support, shipping queries etc.
Is the CHOCBOXTH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHOCBOXTH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CHOCBOXTH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHOCBOXTH often in real-time on the comparison pages.
What if I can't find stock of CHOCBOXTH?
You can fill out our help required form which you can use to request a quote for CHOCBOXTH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.