Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Application Type | Interface |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MX795F512L |
Application Sub Type | WiFi |
Kit Contents | Interface Board MRF24WB0MA WiFi Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | IEEE 802.11b-compliant RF Transceiver PCB Antenna |
Interface Board, Chipkit Wifi, Pic32 Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a CHIPKIT WIFI SHIELD?
Additional datasheets, footprints and schematics for CHIPKIT WIFI SHIELD are listed on our Part Details page. You can also find images and similar parts to CHIPKIT WIFI SHIELD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHIPKIT WIFI SHIELD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHIPKIT WIFI SHIELD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHIPKIT WIFI SHIELD fall under?
The CHIPKIT WIFI SHIELD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CHIPKIT WIFI SHIELD when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHIPKIT WIFI SHIELD you can contact the distributor directly for product support, shipping queries etc.
Is the CHIPKIT WIFI SHIELD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHIPKIT WIFI SHIELD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CHIPKIT WIFI SHIELD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHIPKIT WIFI SHIELD often in real-time on the comparison pages.
What if I can't find stock of CHIPKIT WIFI SHIELD?
You can fill out our help required form which you can use to request a quote for CHIPKIT WIFI SHIELD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.