Status: | Unknown |
---|---|
Series: | 2910 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 34mm |
External Width - Metric | 80mm |
External Depth - Metric | 145mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.339" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 5.709" |
Product Range | 2910 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Battery Size Code | PP3 |
External Depth | 142mm |
External Length / Height | 34mm |
External Width | 78mm |
Material | ABS |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Blk 2 part handheld ABS case,145x80x34mm | RS |
Handheld Enclosure, Abs, Black | Newark Electronics |
CamdenBoss CHHMC02BK ABS 2910 Series Mobile Cases Black 145x 80 x 34mm | Rapid Electronics |
CASE, HANDHELD, B/C, BLACK | element14 |
Where can I find additional details, specifications and documents for a CHHMC02BK?
Additional datasheets, footprints and schematics for CHHMC02BK are listed on our Part Details page. You can also find images and similar parts to CHHMC02BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHHMC02BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHHMC02BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHHMC02BK fall under?
The CHHMC02BK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHHMC02BK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHHMC02BK you can contact the distributor directly for product support, shipping queries etc.
Is the CHHMC02BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHHMC02BK have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CHHMC02BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHHMC02BK often in real-time on the comparison pages.
What if I can't find stock of CHHMC02BK?
You can fill out our help required form which you can use to request a quote for CHHMC02BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.