Status: | Unknown |
---|---|
Series: | 2910 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 28mm |
External Width - Metric | 61mm |
External Depth - Metric | 105mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.1" |
External Width - Imperial | 2.4" |
External Depth - Imperial | 4.13" |
Product Range | 2910 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Mobile Case, Handheld, Abs, Grey | Newark Electronics |
MOBILE CASE, HANDHELD, ABS, GREY | element14 |
Where can I find additional details, specifications and documents for a CHHMC01GY?
Additional datasheets, footprints and schematics for CHHMC01GY are listed on our Part Details page. You can also find images and similar parts to CHHMC01GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHHMC01GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHHMC01GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHHMC01GY fall under?
The CHHMC01GY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHHMC01GY when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHHMC01GY you can contact the distributor directly for product support, shipping queries etc.
Is the CHHMC01GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHHMC01GY have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CHHMC01GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHHMC01GY often in real-time on the comparison pages.
What if I can't find stock of CHHMC01GY?
You can fill out our help required form which you can use to request a quote for CHHMC01GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.