Status: | Unknown |
---|---|
Series: | 2910 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 28mm |
External Width - Metric | 61mm |
External Depth - Metric | 105mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.102" |
External Width - Imperial | 2.402" |
External Depth - Imperial | 4.134" |
Product Range | 2910 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Blk 2 part handheld ABS case,105x61x28mm | RS |
Handheld Enclosure, Abs, Black | Newark Electronics |
CASE, HANDHELD, B/C, BLACK | element14 |
Where can I find additional details, specifications and documents for a CHHMC01BK?
Additional datasheets, footprints and schematics for CHHMC01BK are listed on our Part Details page. You can also find images and similar parts to CHHMC01BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHHMC01BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHHMC01BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHHMC01BK fall under?
The CHHMC01BK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHHMC01BK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHHMC01BK you can contact the distributor directly for product support, shipping queries etc.
Is the CHHMC01BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHHMC01BK have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CHHMC01BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHHMC01BK often in real-time on the comparison pages.
What if I can't find stock of CHHMC01BK?
You can fill out our help required form which you can use to request a quote for CHHMC01BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.