Status: | Unknown |
---|---|
Series: | 66 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 120mm |
External Depth - Metric | 200mm |
IP Rating | IP62 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.378" |
External Width - Imperial | 4.724" |
External Depth - Imperial | 7.874" |
Product Range | 66 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, 66 Series, Easy Assembly, Soft Grip, Moulded, Ul94-V0, Handheld, 35 Mm, 120 Mm, 200 Mm Rohs Compliant: Yes |Camdenboss CHH666NGY | Newark Electronics |
CamdenBoss CHH666NGY 66 Series Grey 200x120x35 | Rapid Electronics |
ENCLOSURE, ABS, GREY, 200X120X35MM | element14 |
Where can I find additional details, specifications and documents for a CHH666NGY?
Additional datasheets, footprints and schematics for CHH666NGY are listed on our Part Details page. You can also find images and similar parts to CHH666NGY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH666NGY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH666NGY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH666NGY fall under?
The CHH666NGY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH666NGY when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH666NGY you can contact the distributor directly for product support, shipping queries etc.
Is the CHH666NGY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH666NGY have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CHH666NGY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH666NGY often in real-time on the comparison pages.
What if I can't find stock of CHH666NGY?
You can fill out our help required form which you can use to request a quote for CHH666NGY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.