Status: | Unknown |
---|---|
Series: | 66 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 110mm |
External Depth - Metric | 185mm |
IP Rating | IP62 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.378" |
External Width - Imperial | 4.331" |
External Depth - Imperial | 7.283" |
Product Range | 66 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Grip case, black, 35x185x110mm | RS |
CamdenBoss CHH664BBK 66 Series Black Batt Door 185x110x35 | Rapid Electronics |
ENCLOSURE, ABS, BLACK, 185X110X35MM | Farnell |
Where can I find additional details, specifications and documents for a CHH664BBK?
Additional datasheets, footprints and schematics for CHH664BBK are listed on our Part Details page. You can also find images and similar parts to CHH664BBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH664BBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH664BBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH664BBK fall under?
The CHH664BBK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH664BBK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH664BBK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH664BBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH664BBK have stock available?
Authorised distributors including RS, Rapid Electronics and Farnell have stock available or on a lead time for CHH664BBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH664BBK often in real-time on the comparison pages.
What if I can't find stock of CHH664BBK?
You can fill out our help required form which you can use to request a quote for CHH664BBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.