Status: | Unknown |
---|---|
Series: | 66 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 95mm |
External Depth - Metric | 145mm |
IP Rating | IP62 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.378" |
External Width - Imperial | 3.74" |
External Depth - Imperial | 5.709" |
Product Range | 66 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Grip case, black, 35x145x95mm | RS |
Handheld Enclosure, Abs, Black | Newark Electronics |
CamdenBoss CHH662BBK 66 Series Black Batt Door 145x95X35 | Rapid Electronics |
Camdenboss Soft Grip Hand Held Enclosure, 95 x 145 x 35 mm, Black | Distrelec |
ENCLOSURE, ABS, BLACK, 145X95X35MM | Farnell |
Where can I find additional details, specifications and documents for a CHH662BBK?
Additional datasheets, footprints and schematics for CHH662BBK are listed on our Part Details page. You can also find images and similar parts to CHH662BBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH662BBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH662BBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH662BBK fall under?
The CHH662BBK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH662BBK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH662BBK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH662BBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH662BBK have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Distrelec have stock available or on a lead time for CHH662BBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH662BBK often in real-time on the comparison pages.
What if I can't find stock of CHH662BBK?
You can fill out our help required form which you can use to request a quote for CHH662BBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.