Status: | Unknown |
---|---|
Series: | 66 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25mm |
External Width - Metric | 95mm |
External Depth - Metric | 145mm |
IP Rating | IP62 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 0.984" |
External Width - Imperial | 3.74" |
External Depth - Imperial | 5.709" |
Product Range | 66 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, 66 Series, Easy Assembly, Soft Grip, Moulded, Ul94-V0, Handheld, 25 Mm, 95 Mm, 145 Mm Rohs Compliant: Yes |Camdenboss CHH661NGY | Newark Electronics |
CamdenBoss CHH661NGY 66 Series Grey 145x95x25 | Rapid Electronics |
ENCLOSURE, ABS, GREY, 145X95X25MM | element14 |
Where can I find additional details, specifications and documents for a CHH661NGY?
Additional datasheets, footprints and schematics for CHH661NGY are listed on our Part Details page. You can also find images and similar parts to CHH661NGY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH661NGY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH661NGY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH661NGY fall under?
The CHH661NGY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH661NGY when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH661NGY you can contact the distributor directly for product support, shipping queries etc.
Is the CHH661NGY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH661NGY have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CHH661NGY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH661NGY often in real-time on the comparison pages.
What if I can't find stock of CHH661NGY?
You can fill out our help required form which you can use to request a quote for CHH661NGY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.