Status: | Unknown |
---|---|
Series: | 66 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25mm |
External Width - Metric | 95mm |
External Depth - Metric | 145mm |
IP Rating | IP62 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.984" |
External Width - Imperial | 3.74" |
External Depth - Imperial | 5.709" |
Product Range | 66 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Grip case, black, 25x145x95mm | RS |
Enclosure, 66 Series, Easy Assembly, Soft Grip, Moulded, Ul94-V0, Handheld, 25 Mm, 95 Mm, 145 Mm Rohs Compliant: Yes |Camdenboss CHH661NBK | Newark Electronics |
CamdenBoss CHH661NBK 66 Series Black 145x95x25 | Rapid Electronics |
ENCLOSURE, ABS, BLACK, 145X95X25MM | element14 |
Where can I find additional details, specifications and documents for a CHH661NBK?
Additional datasheets, footprints and schematics for CHH661NBK are listed on our Part Details page. You can also find images and similar parts to CHH661NBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH661NBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH661NBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH661NBK fall under?
The CHH661NBK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH661NBK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH661NBK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH661NBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH661NBK have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CHH661NBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH661NBK often in real-time on the comparison pages.
What if I can't find stock of CHH661NBK?
You can fill out our help required form which you can use to request a quote for CHH661NBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.