Status: | Unknown |
---|---|
Series: | 64 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 80mm |
External Depth - Metric | 120mm |
IP Rating | IP62 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.181" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 4.724" |
Product Range | 64 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, Ul94-V0, Handheld, 30 Mm, 80 Mm, 120 Mm Rohs Compliant: Yes |Camdenboss CHH644BBK | Newark Electronics |
ENCLOSURE, ABS, BLACK, 120X80X30MM | element14 |
Where can I find additional details, specifications and documents for a CHH644BBK?
Additional datasheets, footprints and schematics for CHH644BBK are listed on our Part Details page. You can also find images and similar parts to CHH644BBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH644BBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH644BBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH644BBK fall under?
The CHH644BBK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH644BBK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH644BBK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH644BBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH644BBK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CHH644BBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH644BBK often in real-time on the comparison pages.
What if I can't find stock of CHH644BBK?
You can fill out our help required form which you can use to request a quote for CHH644BBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.