Status: | Unknown |
---|---|
Series: | 62 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 20mm |
External Width - Metric | 50mm |
External Depth - Metric | 70mm |
IP Rating | IP62 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.787" |
External Width - Imperial | 1.969" |
External Depth - Imperial | 2.756" |
Product Range | 62 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Camdenboss Hand held case 62 50x70x20mm Black ABS IP65 | Distrelec |
62 Series Black 70x50x20 | RS |
Handheld Enclosure, Abs, Black | Newark Electronics |
ENCLOSURE, ABS, BLACK, 70X50X20MM | element14 |
Where can I find additional details, specifications and documents for a CHH623BLK?
Additional datasheets, footprints and schematics for CHH623BLK are listed on our Part Details page. You can also find images and similar parts to CHH623BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH623BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH623BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH623BLK fall under?
The CHH623BLK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH623BLK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH623BLK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH623BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH623BLK have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CHH623BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH623BLK often in real-time on the comparison pages.
What if I can't find stock of CHH623BLK?
You can fill out our help required form which you can use to request a quote for CHH623BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.