Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25.5mm |
External Width - Metric | 72.5mm |
External Depth - Metric | 117.5mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1" |
External Width - Imperial | 2.85" |
External Depth - Imperial | 4.63" |
Product Range | 45 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
CASE, SIZE1, RECESSED, PP3,BLK | element14 |
Enclosure, Palm Case, Ergonomic, Recessed Front , Ul94-5Va, Handheld, 25.5 Mm, 72.5 Mm, 117.5 Mm Rohs Compliant: Yes |Camdenboss CHH456PBK | Newark Electronics |
CamdenBoss CHH456PBK Case 117.5 x 72.5 x 25.5mm Black PP3 Battery Recessed Lid | Rapid Electronics |
Where can I find additional details, specifications and documents for a CHH456PBK?
Additional datasheets, footprints and schematics for CHH456PBK are listed on our Part Details page. You can also find images and similar parts to CHH456PBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH456PBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH456PBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH456PBK fall under?
The CHH456PBK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH456PBK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH456PBK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH456PBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH456PBK have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics and Farnell have stock available or on a lead time for CHH456PBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH456PBK often in real-time on the comparison pages.
What if I can't find stock of CHH456PBK?
You can fill out our help required form which you can use to request a quote for CHH456PBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.