Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 26mm |
External Width - Metric | 83mm |
External Depth - Metric | 140mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.02" |
External Width - Imperial | 3.25" |
External Depth - Imperial | 6.5" |
Product Range | 45 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Palm Case, Ergonomic, Textured Front , Ul94-5Va, Handheld, 26 Mm, 82.5 Mm, 165 Mm Rohs Compliant: Yes |Camdenboss CHH452ABK | Newark Electronics |
CASE, SIZE 2, AA BAT, BLK | element14 |
CamdenBoss CHH452ABK Palm Case 139x82.5x26mm Black AA Battery Textured Lid | Rapid Electronics |
Where can I find additional details, specifications and documents for a CHH452ABK?
Additional datasheets, footprints and schematics for CHH452ABK are listed on our Part Details page. You can also find images and similar parts to CHH452ABK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH452ABK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH452ABK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH452ABK fall under?
The CHH452ABK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH452ABK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH452ABK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH452ABK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH452ABK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CHH452ABK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH452ABK often in real-time on the comparison pages.
What if I can't find stock of CHH452ABK?
You can fill out our help required form which you can use to request a quote for CHH452ABK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.