Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 26mm |
External Width - Metric | 83mm |
External Depth - Metric | 118mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.02" |
External Width - Imperial | 3.25" |
External Depth - Imperial | 5.49" |
Product Range | 45 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Palm Case, Ergonomic, Textured Front , Ul94-5Va, Handheld, 26 Mm, 82.5 Mm, 139.5 Mm Rohs Compliant: Yes |Camdenboss CHH451PBK | Newark Electronics |
CamdenBoss CHH451PBK Palm Case 117.5x72.5x25.5mm Black PP3 Battery Textured Lid | Rapid Electronics |
CASE, SIZE 1, PP3 BAT, BLK | element14 |
Where can I find additional details, specifications and documents for a CHH451PBK?
Additional datasheets, footprints and schematics for CHH451PBK are listed on our Part Details page. You can also find images and similar parts to CHH451PBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH451PBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH451PBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH451PBK fall under?
The CHH451PBK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH451PBK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH451PBK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH451PBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH451PBK have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CHH451PBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH451PBK often in real-time on the comparison pages.
What if I can't find stock of CHH451PBK?
You can fill out our help required form which you can use to request a quote for CHH451PBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.