Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 26mm |
External Width - Metric | 73mm |
External Depth - Metric | 118mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1" |
External Width - Imperial | 2.85" |
External Depth - Imperial | 4.63" |
Product Range | 45 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Palm Case, Ergonomic, Textured Front , Ul94-5Va, Handheld, 25.5 Mm, 72.5 Mm, 117.5 Mm Rohs Compliant: Yes |Camdenboss CHH451ABK | Newark Electronics |
CASE, SIZE 1, AA BAT, BLK | element14 |
CamdenBoss CHH451ABK Palm Case 117.5x72.5x 25.5mm Black AA Battery Textured Lid | Rapid Electronics |
Where can I find additional details, specifications and documents for a CHH451ABK?
Additional datasheets, footprints and schematics for CHH451ABK are listed on our Part Details page. You can also find images and similar parts to CHH451ABK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHH451ABK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHH451ABK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHH451ABK fall under?
The CHH451ABK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHH451ABK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHH451ABK you can contact the distributor directly for product support, shipping queries etc.
Is the CHH451ABK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHH451ABK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CHH451ABK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHH451ABK often in real-time on the comparison pages.
What if I can't find stock of CHH451ABK?
You can fill out our help required form which you can use to request a quote for CHH451ABK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.