Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
IDC Connector Type | IDC Receptacle |
---|---|
Contact Gender | Female |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
No. of Contacts | 60Contacts |
Connector Mounting | Cable Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CHG-2060-J01010-KCP?
Additional datasheets, footprints and schematics for CHG-2060-J01010-KCP are listed on our Part Details page. You can also find images and similar parts to CHG-2060-J01010-KCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHG-2060-J01010-KCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHG-2060-J01010-KCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHG-2060-J01010-KCP fall under?
The CHG-2060-J01010-KCP is listed under Connectors > IDC Connectors.
Can I view similar or alternative parts?
You can view similar parts to CHG-2060-J01010-KCP when available in the IDC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHG-2060-J01010-KCP you can contact the distributor directly for product support, shipping queries etc.
Is the CHG-2060-J01010-KCP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CHG-2060-J01010-KCP have stock available?
There is no stock from authorised distributors for CHG-2060-J01010-KCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHG-2060-J01010-KCP often in real-time on the comparison pages.
What if I can't find stock of CHG-2060-J01010-KCP?
You can fill out our help required form which you can use to request a quote for CHG-2060-J01010-KCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.