Status: | Unknown |
---|---|
Series: | CHG Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | CHG Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
Wire-Board Connector, Socket, 40 Position, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CHG-2040-J01010-KCP?
Additional datasheets, footprints and schematics for CHG-2040-J01010-KCP are listed on our Part Details page. You can also find images and similar parts to CHG-2040-J01010-KCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHG-2040-J01010-KCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHG-2040-J01010-KCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHG-2040-J01010-KCP fall under?
The CHG-2040-J01010-KCP is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CHG-2040-J01010-KCP when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHG-2040-J01010-KCP you can contact the distributor directly for product support, shipping queries etc.
Is the CHG-2040-J01010-KCP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHG-2040-J01010-KCP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CHG-2040-J01010-KCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHG-2040-J01010-KCP often in real-time on the comparison pages.
What if I can't find stock of CHG-2040-J01010-KCP?
You can fill out our help required form which you can use to request a quote for CHG-2040-J01010-KCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.