CHF9838CNF500L Resistors by Bourns Electronics

RESISTOR 50 OHM 250W DC-4GHZ

Status: Unknown
Series: CHF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.51

Distributor Stock
Logo for Farnell
Farnell
from US$12.51
No stock
Buy Now
Logo for element14
element14
from US$15.79
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 50ohm
Product Range CHF Series
Resistor Case Style -
Power Rating 250W
Resistance Tolerance ± 5%
Temperature Coefficient -
Frequency Max 2.2GHz
Resistor Mounting Panel
MSL -
SVHC No SVHC (07-Jul-2017)
Resistor Element Material Thick Film

Alternative Descriptions

RESISTOR, 50 OHM 250W DC-4GHZ | element14
Resistor, Power, 50 Ohm, 250W | Newark Electronics
Res Thick Film 50 Ohm 5% 250W Epoxy Flange Mount Tray | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CHF9838CNF500L?

Additional datasheets, footprints and schematics for CHF9838CNF500L are listed on our Part Details page. You can also find images and similar parts to CHF9838CNF500L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CHF9838CNF500L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHF9838CNF500L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CHF9838CNF500L fall under?

The CHF9838CNF500L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CHF9838CNF500L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CHF9838CNF500L you can contact the distributor directly for product support, shipping queries etc.

Is the CHF9838CNF500L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CHF9838CNF500L have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CHF9838CNF500L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CHF9838CNF500L often in real-time on the comparison pages.

What if I can't find stock of CHF9838CNF500L?

You can fill out our help required form which you can use to request a quote for CHF9838CNF500L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay