CHF3523DNT500LW Resistors - Fixed Value by Bourns Electronics

RESISTOR, RF POWER, 50 OHM, 100W, 5GHZ

Status: Unknown
Series: CHF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 50ohm
Product Range CHF Series
Power Rating 100W
Resistance Tolerance ± 5%
Frequency Max 5GHz
RoHS Compliant Yes

Alternative Descriptions

Resistor, Rf Power, 50 Ohm, 100W, 5Ghz | Newark Electronics
Resistor, 50 ohm, CHF Series, 100 W, � 5% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CHF3523DNT500LW?

Additional datasheets, footprints and schematics for CHF3523DNT500LW are listed on our Part Details page. You can also find images and similar parts to CHF3523DNT500LW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CHF3523DNT500LW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHF3523DNT500LW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CHF3523DNT500LW fall under?

The CHF3523DNT500LW is listed under Passive Components > Resistors - Fixed Value > RF Resistors.

Can I view similar or alternative parts?

You can view similar parts to CHF3523DNT500LW when available in the RF Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CHF3523DNT500LW you can contact the distributor directly for product support, shipping queries etc.

Is the CHF3523DNT500LW RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CHF3523DNT500LW have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for CHF3523DNT500LW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CHF3523DNT500LW often in real-time on the comparison pages.

What if I can't find stock of CHF3523DNT500LW?

You can fill out our help required form which you can use to request a quote for CHF3523DNT500LW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay