Status: | Unknown |
---|---|
Series: | CHF2010xNP Series |
RoHS: | Unknown |
Resistance | 50ohm |
---|---|
Product Range | CHF2010xNP Series |
Resistor Case Style | 2010 [5025 Metric] |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Frequency Max | 2GHz |
Resistor Mounting | Surface Mount Device |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 0.99mm |
External Length / Height | 5.08mm |
External Width | 2.54mm |
Frequency Range | 2GHz |
No. of Pins | 2Pins |
Resistor Element Material | Thick Film |
Tolerance + | 5% |
Tolerance - | 5% |
RESISTOR, 50 OHM 10W DC-2.2GHZ | element14 |
RESISTOR, 50 OHM 10W DC-2.2GHZ | Farnell |
Resistor, 50 Ohm 10W Dc-2.2Ghz | Newark Electronics |
SMD Chip Resistor, 50 Ohm, � 5%, 10 W, 2010 [5025 Metric],Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CHF2010CNP500LX?
Additional datasheets, footprints and schematics for CHF2010CNP500LX are listed on our Part Details page. You can also find images and similar parts to CHF2010CNP500LX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHF2010CNP500LX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHF2010CNP500LX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHF2010CNP500LX fall under?
The CHF2010CNP500LX is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CHF2010CNP500LX when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHF2010CNP500LX you can contact the distributor directly for product support, shipping queries etc.
Is the CHF2010CNP500LX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHF2010CNP500LX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CHF2010CNP500LX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHF2010CNP500LX often in real-time on the comparison pages.
What if I can't find stock of CHF2010CNP500LX?
You can fill out our help required form which you can use to request a quote for CHF2010CNP500LX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.