CHF190104KBF500L Resistors by Bourns Electronics

RESISTOR RF POWER 50 OHM 1KW 1GHZ

Status: Unknown
Series: CHF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 50ohm
Resistor Case Style -
Power Rating 1kW
Resistance Tolerance 5%
Product Range CHF Series
Temperature Coefficient -
Frequency Max 1GHz
MSL -

Alternative Descriptions

Resistor, Rf Power, 50 Ohm, 1Kw, 1Ghz | Newark Electronics
Resistor, 50 Ohm, � 5%, 800 W, Thick Film, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CHF190104KBF500L?

Additional datasheets, footprints and schematics for CHF190104KBF500L are listed on our Part Details page. You can also find images and similar parts to CHF190104KBF500L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CHF190104KBF500L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHF190104KBF500L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CHF190104KBF500L fall under?

The CHF190104KBF500L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CHF190104KBF500L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CHF190104KBF500L you can contact the distributor directly for product support, shipping queries etc.

Is the CHF190104KBF500L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CHF190104KBF500L have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for CHF190104KBF500L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CHF190104KBF500L often in real-time on the comparison pages.

What if I can't find stock of CHF190104KBF500L?

You can fill out our help required form which you can use to request a quote for CHF190104KBF500L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay