Status: | Unknown |
---|---|
Series: | CHF1206CNT Series |
RoHS: | Unknown |
Resistance | 50ohm |
---|---|
Product Range | CHF1206CNT Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 20W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Frequency Max | 4GHz |
Resistor Mounting | Surface Mount Device |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 0.635mm |
External Length / Height | 3.048mm |
External Width | 1.575mm |
Frequency Range | 0Hz to 4GHz |
Height | 3.048mm |
No. of Pins | 2Pins |
Resistor Element Material | Thick Film |
Tolerance + | 5% |
Tolerance - | 5% |
RESISTOR, 50 OHM 20W DC-3GHZ | element14 |
Resistor, 50 Ohm 20W Dc-3Ghz | Newark Electronics |
SMD Chip Resistor, 50 Ohm, � 5%, 20 W, 1206 [3216 Metric], Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CHF1206CNT500LW?
Additional datasheets, footprints and schematics for CHF1206CNT500LW are listed on our Part Details page. You can also find images and similar parts to CHF1206CNT500LW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHF1206CNT500LW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHF1206CNT500LW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHF1206CNT500LW fall under?
The CHF1206CNT500LW is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CHF1206CNT500LW when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHF1206CNT500LW you can contact the distributor directly for product support, shipping queries etc.
Is the CHF1206CNT500LW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHF1206CNT500LW have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CHF1206CNT500LW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHF1206CNT500LW often in real-time on the comparison pages.
What if I can't find stock of CHF1206CNT500LW?
You can fill out our help required form which you can use to request a quote for CHF1206CNT500LW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.