Status: | Unknown |
---|---|
Series: | X8 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 180mm |
External Width - Metric | 300mm |
External Depth - Metric | 400mm |
IP Rating | IP66 IP67 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 7.09" |
External Width - Imperial | 11.81" |
External Depth - Imperial | 15.75" |
Product Range | X8 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Multipurpose, Pc, Grey | Newark Electronics |
CamdenBoss CHDX8-232 X8 Series Hinged Polycarb Solid Lid 400x300x180 IP66/67 | Rapid Electronics |
ENCLOSURE, MULTIPURPOSE, PC, GREY | element14 |
Where can I find additional details, specifications and documents for a CHDX8-232?
Additional datasheets, footprints and schematics for CHDX8-232 are listed on our Part Details page. You can also find images and similar parts to CHDX8-232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHDX8-232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHDX8-232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHDX8-232 fall under?
The CHDX8-232 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHDX8-232 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHDX8-232 you can contact the distributor directly for product support, shipping queries etc.
Is the CHDX8-232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHDX8-232 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CHDX8-232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHDX8-232 often in real-time on the comparison pages.
What if I can't find stock of CHDX8-232?
You can fill out our help required form which you can use to request a quote for CHDX8-232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.