Status: | Unknown |
---|---|
Series: | X8 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 100mm |
External Width - Metric | 110mm |
External Depth - Metric | 260mm |
IP Rating | IP66 IP67 |
Body Colour | Grey Transparent |
NEMA Rating | - |
External Height - Imperial | 3.94" |
External Width - Imperial | 4.33" |
External Depth - Imperial | 10.24" |
Product Range | X8 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Multipurpose, Pc, Grey/Clear | Newark Electronics |
CamdenBoss CHDX8-222C X8 Series Hinged Poly Transparent Lid 260x110x100 IP66/67 | Rapid Electronics |
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR | element14 |
Where can I find additional details, specifications and documents for a CHDX8-222C?
Additional datasheets, footprints and schematics for CHDX8-222C are listed on our Part Details page. You can also find images and similar parts to CHDX8-222C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHDX8-222C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHDX8-222C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHDX8-222C fall under?
The CHDX8-222C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHDX8-222C when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHDX8-222C you can contact the distributor directly for product support, shipping queries etc.
Is the CHDX8-222C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHDX8-222C have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CHDX8-222C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHDX8-222C often in real-time on the comparison pages.
What if I can't find stock of CHDX8-222C?
You can fill out our help required form which you can use to request a quote for CHDX8-222C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.