Status: | Unknown |
---|---|
Series: | X7 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 180mm |
External Width - Metric | 430mm |
External Depth - Metric | 330mm |
IP Rating | IP66 IP67 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 7.09" |
External Width - Imperial | 16.93" |
External Depth - Imperial | 12.99" |
Product Range | X7 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Multipurpose, Pc, Grey | Newark Electronics |
ENCLOSURE, MULTIPURPOSE, PC, GREY | element14 |
CamdenBoss CHDX7-225 X7 Series Polycarb Solid Lid 430x330x180 IP66/67 | Rapid Electronics |
Where can I find additional details, specifications and documents for a CHDX7-225?
Additional datasheets, footprints and schematics for CHDX7-225 are listed on our Part Details page. You can also find images and similar parts to CHDX7-225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHDX7-225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHDX7-225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHDX7-225 fall under?
The CHDX7-225 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHDX7-225 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHDX7-225 you can contact the distributor directly for product support, shipping queries etc.
Is the CHDX7-225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHDX7-225 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CHDX7-225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHDX7-225 often in real-time on the comparison pages.
What if I can't find stock of CHDX7-225?
You can fill out our help required form which you can use to request a quote for CHDX7-225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.