Status: | Unknown |
---|---|
Series: | X6 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 70mm |
External Width - Metric | 80mm |
External Depth - Metric | 130mm |
IP Rating | IP66 IP67 |
Body Colour | Grey Transparent |
NEMA Rating | - |
External Height - Imperial | 2.76" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 5.12" |
Product Range | X6 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Multipurpose, Pc, Grey/Clear | Newark Electronics |
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR | element14 |
CamdenBoss CHDX6-223C X6 Series Polycarb Transparent Lid 130x80x70 IP66/67 | Rapid Electronics |
Where can I find additional details, specifications and documents for a CHDX6-223C?
Additional datasheets, footprints and schematics for CHDX6-223C are listed on our Part Details page. You can also find images and similar parts to CHDX6-223C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHDX6-223C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHDX6-223C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHDX6-223C fall under?
The CHDX6-223C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHDX6-223C when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHDX6-223C you can contact the distributor directly for product support, shipping queries etc.
Is the CHDX6-223C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHDX6-223C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CHDX6-223C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHDX6-223C often in real-time on the comparison pages.
What if I can't find stock of CHDX6-223C?
You can fill out our help required form which you can use to request a quote for CHDX6-223C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.