Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | ABS |
External Height - Metric | 93mm |
External Width - Metric | 166mm |
External Depth - Metric | 161mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.66" |
External Width - Imperial | 6.54" |
External Depth - Imperial | 6.34" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Ip65, Wall Mount, 93 Mm, 166 Mm, 161 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant: Yes |Camdenboss CHD774001 | Newark Electronics |
ENCLOSURE, WALL MOUNT, ABS, GREY | element14 |
Where can I find additional details, specifications and documents for a CHD774001?
Additional datasheets, footprints and schematics for CHD774001 are listed on our Part Details page. You can also find images and similar parts to CHD774001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHD774001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHD774001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHD774001 fall under?
The CHD774001 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHD774001 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHD774001 you can contact the distributor directly for product support, shipping queries etc.
Is the CHD774001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHD774001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CHD774001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHD774001 often in real-time on the comparison pages.
What if I can't find stock of CHD774001?
You can fill out our help required form which you can use to request a quote for CHD774001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.