Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 132.5mm |
External Width - Metric | 256mm |
External Depth - Metric | 217mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 5.22" |
External Width - Imperial | 10.08" |
External Depth - Imperial | 8.54" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Ip65, Wall Mount, 132.5 Mm, 256 Mm, 217 Mm, Pc (Polycarbonate), Grey Rohs Compliant: Yes |Camdenboss CHD771004 | Newark Electronics |
ENCLOSURE, WALL MOUNT, ABS & PC, GREY | Farnell |
Where can I find additional details, specifications and documents for a CHD771004?
Additional datasheets, footprints and schematics for CHD771004 are listed on our Part Details page. You can also find images and similar parts to CHD771004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHD771004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHD771004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHD771004 fall under?
The CHD771004 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CHD771004 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHD771004 you can contact the distributor directly for product support, shipping queries etc.
Is the CHD771004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHD771004 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CHD771004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHD771004 often in real-time on the comparison pages.
What if I can't find stock of CHD771004?
You can fill out our help required form which you can use to request a quote for CHD771004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.