Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.51
|
No stock
|
Buy Now |
Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 512KB, 512KB |
No. of Pins | 437Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | 900mV |
Supply Voltage Max | 1.1V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 533MHz |
Embedded Interface Type | Serial |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Cache on Chip L1/L2 Memory | 568KB |
Frequency Typ | 1.33GHz |
No. of Bits | 32bit |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 900mV to 1.1V |
Termination Type | Surface Mount Device |
MPU, ATOM PROCESSOR, Z520PT, U-FCBGA8 | Farnell |
Where can I find additional details, specifications and documents for a CH80566EE014DT S LGPP?
Additional datasheets, footprints and schematics for CH80566EE014DT S LGPP are listed on our Part Details page. You can also find images and similar parts to CH80566EE014DT S LGPP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH80566EE014DT S LGPP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH80566EE014DT S LGPP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH80566EE014DT S LGPP fall under?
The CH80566EE014DT S LGPP is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to CH80566EE014DT S LGPP when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH80566EE014DT S LGPP you can contact the distributor directly for product support, shipping queries etc.
Is the CH80566EE014DT S LGPP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH80566EE014DT S LGPP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CH80566EE014DT S LGPP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH80566EE014DT S LGPP often in real-time on the comparison pages.
What if I can't find stock of CH80566EE014DT S LGPP?
You can fill out our help required form which you can use to request a quote for CH80566EE014DT S LGPP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.