Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Terminals | PCB Pins |
Colour | Black |
For Use With | 2032 Coin Cell Batteries |
BATTERY HOLDER, DIP, 20MM | element14 |
Battery Holder, Dip, 20Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CH25-2032LF?
Additional datasheets, footprints and schematics for CH25-2032LF are listed on our Part Details page. You can also find images and similar parts to CH25-2032LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH25-2032LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH25-2032LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH25-2032LF fall under?
The CH25-2032LF is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to CH25-2032LF when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH25-2032LF you can contact the distributor directly for product support, shipping queries etc.
Is the CH25-2032LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH25-2032LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for CH25-2032LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH25-2032LF often in real-time on the comparison pages.
What if I can't find stock of CH25-2032LF?
You can fill out our help required form which you can use to request a quote for CH25-2032LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.