Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 12mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Terminals | PCB Pins |
For Use With | 1225 Coin Cell Batteries |
Where can I find additional details, specifications and documents for a CH23-1225LF?
Additional datasheets, footprints and schematics for CH23-1225LF are listed on our Part Details page. You can also find images and similar parts to CH23-1225LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH23-1225LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH23-1225LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH23-1225LF fall under?
The CH23-1225LF is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to CH23-1225LF when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH23-1225LF you can contact the distributor directly for product support, shipping queries etc.
Is the CH23-1225LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH23-1225LF have stock available?
Authorised distributors including Rapid Electronics and Conrad have stock available or on a lead time for CH23-1225LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH23-1225LF often in real-time on the comparison pages.
What if I can't find stock of CH23-1225LF?
You can fill out our help required form which you can use to request a quote for CH23-1225LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.