Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899539-5,
CH14994001 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Diesel Fuel |
---|---|
Color | Red |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Flexible |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Recovered Wall Thickness (Nominal) | 1mm, .039in |
Expanded Inside Diameter (Min) | 4mm, .157in |
Recovered Inside Diameter (Max) | 1mm, .039in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US, Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Fluid Resistance | Spray Protection, Moisture, Splash Protection |
Resistant To | Mechanical Damage, Strain, Fluids |
Operating Temperature Range | -55 – 110°C |
Flammability | Flame-Retardant |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Heat Shrink Tubing ATUM-4/1-2-SP | Rapid Electronics |
Heat Shrink Tubing Dual Wall 4:1 Ratio Polyolefin Red Spool | Avnet America |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CH14994001?
Additional datasheets, footprints and schematics for CH14994001 are listed on our Part Details page. You can also find images and similar parts to CH14994001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH14994001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH14994001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH14994001 fall under?
The CH14994001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH14994001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH14994001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH14994001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH14994001 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for CH14994001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH14994001 often in real-time on the comparison pages.
What if I can't find stock of CH14994001?
You can fill out our help required form which you can use to request a quote for CH14994001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.