Status: | Unknown |
---|---|
Series: | CH, CHA |
RoHS: | Compliant |
Operating frequency 70 GHz |
AEC-Q200 qualified (CHA02016 flip chip only) |
Thin film microwave resistors |
Application Notes |
---|
アプリケーションノート |
Application Note |
Datasheet |
---|
CH, CHA |
General Information |
---|
CHKIT |
Support Tools |
---|
Why It Matters |
Did You Know - CH Series |
Infographic - CH |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
SMD Chip Resistor, 18 Ohm, ± 5%, 50 mW, 0402 [1005 Metric], Thin Film, High Frequency | Avnet America |
RESISTOR, 0402, 5%, 18R | Farnell |
SMD Chip Resistor, 18 Ohm, � 5%, 50 mW, 0402 [1005 Metric], Thin Film, High Frequency | Avnet Abacus |
Where can I find additional details, specifications and documents for a CH0402-18RJFT?
Additional datasheets, footprints and schematics for CH0402-18RJFT are listed on our Part Details page. You can also find images and similar parts to CH0402-18RJFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH0402-18RJFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH0402-18RJFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH0402-18RJFT you can contact the distributor directly for product support, shipping queries etc.
Is the CH0402-18RJFT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CH0402-18RJFT have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for CH0402-18RJFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH0402-18RJFT often in real-time on the comparison pages.
What if I can't find stock of CH0402-18RJFT?
You can fill out our help required form which you can use to request a quote for CH0402-18RJFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.