Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | SMD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Terminals | SMD |
Colour | Black |
For Use With | 2032 Coin Cell Batteries |
Where can I find additional details, specifications and documents for a CH004-2032LF?
Additional datasheets, footprints and schematics for CH004-2032LF are listed on our Part Details page. You can also find images and similar parts to CH004-2032LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH004-2032LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH004-2032LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH004-2032LF fall under?
The CH004-2032LF is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to CH004-2032LF when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH004-2032LF you can contact the distributor directly for product support, shipping queries etc.
Is the CH004-2032LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH004-2032LF have stock available?
There is no stock from authorised distributors for CH004-2032LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH004-2032LF often in real-time on the comparison pages.
What if I can't find stock of CH004-2032LF?
You can fill out our help required form which you can use to request a quote for CH004-2032LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.