Status: | Unknown |
---|---|
Series: | CGT Series |
RoHS: | Compliant |
Overload Adjustment Current Min | 1A |
---|---|
Overload Adjustment Current Max | 1.6A |
Product Range | CGT Series |
RoHS Compliant | Yes |
Thermal Overload Relay, 1.6A, Din Rail | Newark Electronics |
Relay, Thermal Overload | Carlton-Bates |
TOR 12M 12-16 | Relay Specialties |
Where can I find additional details, specifications and documents for a CGT-12M-1.6?
Additional datasheets, footprints and schematics for CGT-12M-1.6 are listed on our Part Details page. You can also find images and similar parts to CGT-12M-1.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGT-12M-1.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGT-12M-1.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGT-12M-1.6 fall under?
The CGT-12M-1.6 is listed under Automation & Process Control > Control Gear & Switch Gear > Thermal Overload Relays.
Can I view similar or alternative parts?
You can view similar parts to CGT-12M-1.6 when available in the Thermal Overload Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGT-12M-1.6 you can contact the distributor directly for product support, shipping queries etc.
Is the CGT-12M-1.6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CGT-12M-1.6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for CGT-12M-1.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGT-12M-1.6 often in real-time on the comparison pages.
What if I can't find stock of CGT-12M-1.6?
You can fill out our help required form which you can use to request a quote for CGT-12M-1.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.