Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.57
Kit Contents | 6 RaySpools of CGPT Black Heat Shrink 2 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | RaySpool CGPT Heat Shrink Tubing Dispensing Kit |
Body Material | PO (Polyolefin) |
Colour | Black |
Shrink Ratio | 2 |
Shrink Tubing / Boot Colour | Black |
Shrink Tubing / Boot Material | PO (Polyolefin) |
CGBT flame retardant refill,6.4/3.2mm | RS |
Heat Shrink Tubing and Sleeves CGPT-R-KIT-2 | Rapid Electronics |
Heat Shrink Kit | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Red Spool | Avnet America |
Where can I find additional details, specifications and documents for a CGPT-R-KIT-2?
Additional datasheets, footprints and schematics for CGPT-R-KIT-2 are listed on our Part Details page. You can also find images and similar parts to CGPT-R-KIT-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGPT-R-KIT-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGPT-R-KIT-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGPT-R-KIT-2 fall under?
The CGPT-R-KIT-2 is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to CGPT-R-KIT-2 when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGPT-R-KIT-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CGPT-R-KIT-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGPT-R-KIT-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CGPT-R-KIT-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGPT-R-KIT-2 often in real-time on the comparison pages.
What if I can't find stock of CGPT-R-KIT-2?
You can fill out our help required form which you can use to request a quote for CGPT-R-KIT-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.